TVS DIODE 10VWM 22.1VC DO214AB
TVS DIODE 10VWM 22.1VC DO214AB
22.1V Clamp 441.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ10A-QHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 22.1 volts |