Micro Commercial Components Corp. TVS Diodes SMCJ100CA-TP

Description
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMCJ100CA-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 353-SMCJ100CA-TPCT-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 353-SMCJ100CA-TPTR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299877-SMCJ100CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299877-SMCJ100CA-TP
Circuit Protection - TVS - Diodes 1299877-SMCJ100CA-TP
Win Source Part Number: 1299877-SMCJ100CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 100V Voltage - Breakdown (Min): 111V Voltage - Clamping (Max) @ Ipp: 162V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.3A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SMCJ100CA-TPMSTRL,35 3-SMCJ100CA-TPTR,353 -SMCJ100CA-TPDKR,SMC J100CA-TPMSDKR,-1142 -SMCJ100CA-TPCT,SMCJ 100CATP,-1142-SMCJ10 0CA-TPDKR,SMCJ100CA- TPMSTR,SMCJ100CA-TPM STR,SMCJ100CA-TPMSDK R,SMCJ100CA-TPMSCT,3 53-SMCJ100CA-TPCT,Q8 060332,-1142-SMCJ100 CA-TPTR,SMCJ100CA-TP MSCT Base Product Number: SMCJ100

Win Source Part Number: 1299877-SMCJ100CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Voltage - Clamping (Max) @ Ipp: 162V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.3A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMCJ100CA-TPMSTRL,353-SMCJ100CA-TPTR,353-SMCJ100CA-TPDKR,SMCJ100CA-TPMSDKR,-1142-SMCJ100CA-TPCT,SMCJ100CATP,-1142-SMCJ100CA-TPDKR,SMCJ100CA-TPMSTR,SMCJ100CA-TPMSTR,SMCJ100CA-TPMSDKR,SMCJ100CA-TPMSCT,353-SMCJ100CA-TPCT,Q8060332,-1142-SMCJ100CA-TPTR,SMCJ100CA-TPMSCT
Base Product Number: SMCJ100

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ100CA-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ100CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ100CA-TP
TVS DIODE 100VWM 162VC DO214AB

TVS DIODE 100VWM 162VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMCJ100CA-TPDKR-ND 1299877-SMCJ100CA-TP SMCJ100CA-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 162 volts 162 volts 162 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection diode in SOD523 package - PESD24VS1UB,115 - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
View Details
7 suppliers
TVS Diodes - 1349472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package 0603 (1608m)
View Details
Power TVS Modules - 704-15K36TH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details