17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 10VWM 17VC SMC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ10ABTR-ND | 67R0222 | SMCJ10A |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 17 volts | 17 volts |