162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 100VWM 162VC DO214AB
1.5KW,100V 5%,UNIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ100A-M3/57T-ND | SMCJ100A-M3/57T | 53T2964 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,100V 5%,unidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 162 volts | 162 volts |