14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 8.5VWM 14.4VC DO215AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG8.5AHE3/57T-ND | SMCG8.5AHE3/57T |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 14.4 volts | 14.4 volts |