The Bourns SMCJ series diode, specifically part number 67R0225, is a transient voltage suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection. It features a bidirectional polarity and a reverse standoff voltage of 100V, with a maximum clamping voltage of 162V. The diode is housed in a DO-214AB (SMC) case style and has two pins. It offers a minimum breakdown voltage of 111V and is compliant with RoHS standards. The device is suitable for applications requiring reliable voltage suppression in compact electronic designs. Its characteristics conform to JEDEC standards, ensuring compatibility with standard pick and place equipment.
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 100VWM 162VC SMC
TVS Diodes / ESD Suppressors 100volts 5uA 9.3 Amps Bi-Dir
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 162V, BIDIR, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ100CABTR-ND | SMCJ100CA | SMCJ100CA | 67R0225 | 64AH8649 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns | Tvs Diode, 1.5Kw, 162V, Bidir, Do-214Ab; Product Range Bourns |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB | |
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts |