Manufacturer: Vishay
Win Source Part Number: 1097952-SMCJ100CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Bidirectional TVS Diode, 100V, DO-214AB, 162V Clamp Product overview: SMCJ100CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ100CA-E3/9AT
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 100VWM 162VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097952-SMCJ100CA-E3/9AT | SMCJ100CA-E3/9AT-ND | 144-SMCJ100CA-E3/9AT | 77K6207 | SMCJ100CA-E3/9AT |
| Product Name | TVS - TVS - Diodes - SMCJ100CA-E3/9AT | TVS Diodes | 100V 162V TVS Protection Diode | Transient Suppressor Diode,single,bidirectional,100V V(Rwm),do-214Ab / Smc Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | |
| VWM | 100 volts | ||||
| IPPM | 9.3 amps | ||||
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts | 111 volts |