13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
TVS DIODE 8VWM 13.6VC DO215AB
1.5KW,8.0V 5%,BIDIR,SMC TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG8.0CA-M3/57T-ND | SMCG8.0CA-M3/57T | 53T2946 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,8.0V 5%,bidir,smc Tvs Vishay |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.6 volts | 13.6 volts |