Vishay Precision Group TVS Diodes SMCJ100A-E3/57T

Description
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ100A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ100A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ100A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ100A-E3/57T - 1097949-SMCJ100A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ100A-E3/57T
1097949-SMCJ100A-E3/57T
TVS - TVS - Diodes - SMCJ100A-E3/57T 1097949-SMCJ100A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097949-SMCJ100A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 100V Minimum Breakdown Voltage: 111V Max Clamping Voltage: 162V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097949-SMCJ100A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
100V 162V TVS Protection Diode - 144-SMCJ100A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 162V TVS Protection Diode
144-SMCJ100A-E3/57T
100V 162V TVS Protection Diode 144-SMCJ100A-E3/57T
1.5kW Unidirectional TVS Diode, 100V, DO-214AB, 162V Clamp Product overview: SMCJ100A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ100A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 100V, DO-214AB, 162V Clamp Product overview: SMCJ100A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100V, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100V, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ100A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6998095 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998095
TVS Diodes 6998095
Vishay SMCJ100A-E3/57T

Vishay SMCJ100A-E3/57T

Supplier's Site
TVS Diodes - 6998095P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998095P
TVS Diodes 6998095P
Vishay SMCJ100A-E3/57T

Vishay SMCJ100A-E3/57T

Supplier's Site
TVS Diodes - 1652568 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652568
TVS Diodes 1652568
Vishay SMCJ100A-E3/57T

Vishay SMCJ100A-E3/57T

Supplier's Site
1.5Kw,100V 5%,unidir,smc Tvs Rohs Compliant Vishay - 98AH5933 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,100V 5%,unidir,smc Tvs Rohs Compliant Vishay
98AH5933
1.5Kw,100V 5%,unidir,smc Tvs Rohs Compliant Vishay 98AH5933
1.5KW,100V 5%,UNIDIR,SMC TVS ROHS COMPLIANT: YES

1.5KW,100V 5%,UNIDIR,SMC TVS ROHS COMPLIANT: YES

Supplier's Site
Tvs Diode, Unidir, 100V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0599 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 100V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0599
Tvs Diode, Unidir, 100V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0599
TVS DIODE, UNIDIR, 100V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 100V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ100A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ100A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ100A-E3/57T
TVS DIODE 100VWM 162VC DO214AB

TVS DIODE 100VWM 162VC DO214AB

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ100A-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ100A-E3/57T
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ100A-E3/57T
9.3A 1.5kW 162V 111V 100V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

9.3A 1.5kW 162V 111V 100V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ100A-E3/57TGICT-ND 1097949-SMCJ100A-E3/57T 144-SMCJ100A-E3/57T 6998095 6998095P 98AH5933 SMCJ100A-E3/57T SMCJ100A-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ100A-E3/57T 100V 162V TVS Protection Diode TVS Diodes TVS Diodes 1.5Kw,100V 5%,unidir,smc Tvs Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel Do-214ab (smc) DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 162 volts 162 volts 162 volts 162 volts
VBR 111 volts 111 volts 111 volts 111 volts
Unlock Full Specs
to access all available technical data