146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
1.5KW,90V 5%,UNIDIR,SMC TVS
TVS DIODE 90VWM 146VC DO215AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCG90A-M3/9AT-ND | 53T2955 | SMCG90A-M3/9AT |
| Product Name | TVS Diodes | 1.5Kw,90V 5%,unidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 146 volts | 146 volts |