Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
162V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 100V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 100V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 100VWM 162VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ100CA | SMCJ100CALFDKR-ND | 06R1955 | 71J2107 | SMCJ100CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 100V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 1.5Kw, 100V, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 to 123 volts | 111 volts | 111 volts | 111 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB, SMC |