Vishay Intertechnology, Inc. 78V TVS Protection Diode SMCG78A-M3/9AT

Description
TVS Diode Single Uni-Dir 78V 1.5KW 2-Pin SMCG T/R Product overview: SMCG78A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG78A-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Single Uni-Dir 78V 1.5KW 2-Pin SMCG T/R Product overview: SMCG78A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG78A-M3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
78V TVS Protection Diode - 144-SMCG78A-M3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
78V TVS Protection Diode
144-SMCG78A-M3/9AT
78V TVS Protection Diode 144-SMCG78A-M3/9AT
TVS Diode Single Uni-Dir 78V 1.5KW 2-Pin SMCG T/R Product overview: SMCG78A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG78A-M3/9AT can be used for catalog matching and distributor lookup.

TVS Diode Single Uni-Dir 78V 1.5KW 2-Pin SMCG T/R Product overview: SMCG78A-M3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 78V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 78V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG78A-M3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCG78A-M3/9AT-ND - DigiKey
Thief River Falls, MN, United States
126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

126V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1294989-SMCG78A-M3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1294989-SMCG78A-M3/9AT
Circuit Protection - TVS - Diodes 1294989-SMCG78A-M3/9AT
Win Source Part Number: 1294989-SMCG78A-M3/9 AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 86.7V Voltage - Clamping (Max) @ Ipp: 126V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.9A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG78

Win Source Part Number: 1294989-SMCG78A-M3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 86.7V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.9A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG78

Buy Now Datasheet
1.5Kw,78V 5%,unidir,smc Tvs Vishay - 53T2943 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,78V 5%,unidir,smc Tvs Vishay
53T2943
1.5Kw,78V 5%,unidir,smc Tvs Vishay 53T2943
1.5KW,78V 5%,UNIDIR,SMC TVS

1.5KW,78V 5%,UNIDIR,SMC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG78A-M3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG78A-M3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG78A-M3/9AT
TVS DIODE 78VWM 126VC DO215AB

TVS DIODE 78VWM 126VC DO215AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCG78A-M3/9AT SMCG78A-M3/9AT-ND 1294989-SMCG78A-M3/9AT 53T2943 SMCG78A-M3/9AT
Product Name 78V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes 1.5Kw,78V 5%,unidir,smc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-215AB, SMC Gull Wing DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data