Vishay Precision Group 10V 17V TVS Protection Diode SMCJ10A-E3/57T

Description
1.5kW TVS Diode, 10V Reverse Standoff, 17V Clamping, Unidirectional, DO-214AB Product overview: SMCJ10A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, 10V Reverse Standoff, 17V Clamping, Unidirectional, DO-214AB Product overview: SMCJ10A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 17V TVS Protection Diode - 144-SMCJ10A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 17V TVS Protection Diode
144-SMCJ10A-E3/57T
10V 17V TVS Protection Diode 144-SMCJ10A-E3/57T
1.5kW TVS Diode, 10V Reverse Standoff, 17V Clamping, Unidirectional, DO-214AB Product overview: SMCJ10A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 10V Reverse Standoff, 17V Clamping, Unidirectional, DO-214AB Product overview: SMCJ10A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ10A-E3/57T - 1097954-SMCJ10A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ10A-E3/57T
1097954-SMCJ10A-E3/57T
TVS - TVS - Diodes - SMCJ10A-E3/57T 1097954-SMCJ10A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097954-SMCJ10A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 10V Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 88.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097954-SMCJ10A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 88.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ10A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ10A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ10A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ10A-E3/57T
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site
TVS Diodes SMCJ10A-E3/57T
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Vishay - 77K6177 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Vishay
77K6177
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Vishay 77K6177
TVS DIODE, 1.5KW, 10V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 10V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0597 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 10V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0597
Tvs Diode, Unidir, 10V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0597
TVS DIODE, UNIDIR, 10V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 10V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ10A-E3/57T 1097954-SMCJ10A-E3/57T SMCJ10A-E3/57TGICT-ND SMCJ10A-E3/57T SMCJ10A-E3/57T 77K6177 57AJ0597
Product Name 10V 17V TVS Protection Diode TVS - TVS - Diodes - SMCJ10A-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, Unidir, 10V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data