Toshiba Electronics (UK) Ltd 3.75KV Signal Isolator and Optocoupler TLP104(TPR,E)

Description
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP104(TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP104(TPR,E) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP104(TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP104(TPR,E) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-TLP104(TPR,E)
3.75KV Signal Isolator and Optocoupler 902-TLP104(TPR,E)
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP104(TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP104(TPR,E) can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP104(TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP104(TPR,E) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - TLP104(TPRE)DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP104(TPRE)DKR-ND
Logic Output Optoisolators TLP104(TPRE)DKR-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Logic Output Optoisolators - TLP104(TPRE)TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP104(TPRE)TR-ND
Logic Output Optoisolators TLP104(TPRE)TR-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Logic Output Optoisolators - TLP104(TPRE)CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP104(TPRE)CT-ND
Logic Output Optoisolators TLP104(TPRE)CT-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-TLP104(TPR,E) TLP104(TPRE)DKR-ND
Product Name 3.75KV Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output Open Collector Open Collector
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
Isolators - Gate Drivers - 448-1EDI3025ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8234AB-D-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details