Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO, 5 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO, 5 Lead
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SO, 5 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP109(V4-TPLETR-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |