Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP185(GR,E)

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP185(GRE)-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP185(GRE)-ND
Transistor, Photovoltaic Output Optoisolators TLP185(GRE)-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP185(GR,E) - 936779-TLP185(GR,E) - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP185(GR,E)
936779-TLP185(GR,E)
Optoisolators - Transistor, Photovoltaic Output - TLP185(GR,E) 936779-TLP185(GR,E)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936779-TLP185(GR,E) Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP Package: Tube Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Mounting: Surface Mount Family Name: TLP185 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000 Other Part Number: TLP185(GR,E(T, TLP185(GRE), TLP185GRE, TLP185(GR,E(O

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936779-TLP185(GR,E)
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Package: Tube
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Mounting: Surface Mount
Family Name: TLP185
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
Other Part Number: TLP185(GR,E(T, TLP185(GRE), TLP185GRE, TLP185(GR,E(O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP185(GRE)-ND 936779-TLP185(GR,E)
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TLP185(GR,E)
Input DC
Output Phototransistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 4 Leads"
Mounting Option Surface Mount Surface Mount; 6-SOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details