4 Pin AC Input, Single Optocoupler
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-TIL194AXG | 58-TIL194AXG-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Input | AC | AC; DC |
| Approvals | RoHS Compliant | |
| Output | Phototransistor | |
| Package Type | "4-DIP (0.400"", 10.16mm)" | |
| Mounting Option | Through Hole |