Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108848-TLP183(GR-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-SO, 4 Lead
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP183(GR-TPLEDKR-ND | 1108848-TLP183(GR-TPL,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TLP183(GR-TPL,E |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 4 Leads" | |
| Mounting Option | Surface Mount | Surface Mount; 6-SO, 4 Lead |
| Isolation Voltage | 3750 volts | 3750 volts |