onsemi Transistor, Photovoltaic Output Optoisolators TIL111SR2M

Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TIL111SR2M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TIL111SR2M-ND
Transistor, Photovoltaic Output Optoisolators TIL111SR2M-ND
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2M - 1107219-TIL111SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2M
1107219-TIL111SR2M
Optoisolators - Transistor, Photovoltaic Output - TIL111SR2M 1107219-TIL111SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1107219-TIL111SR2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Rise and Fall Time: 10μs, 10μs (Max) Maximum Output Voltage: 30V Channel Output Current: 2mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107219-TIL111SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Rise and Fall Time: 10μs, 10μs (Max)
Maximum Output Voltage: 30V
Channel Output Current: 2mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TIL111SR2M-ND 1107219-TIL111SR2M
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TIL111SR2M
Input DC DC; DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 6-SMD
Isolation Voltage 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5050NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
2 suppliers
Isolators - Gate Drivers - 336-4258-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details