Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-DIP
Transistor Output Optocouplers 6-Pin DIP Optocplr Transistor Output
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocoupler, 1, 7.5 kV, 50 %, 60 mA, DIP, 6 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8080486 | 8080486P | 1662131 | TIL117M-ND | TIL117M | 78K6133 | 87X9688 |
| Product Name | Optocouplers | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi | Transistor Output Optocoupler, 1, 7.5 Kv, 50 %, 60 Ma, Dip, 6 Rohs Compliant Onsemi |
| Input | DC | DC | DC | DC | |||
| Output | Phototransistor; Phototransistor | Phototransistor; Phototransistor | Phototransistor | ||||
| Approvals | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Through hole | MDIP | Through hole | Through Hole | DIP | ||
| Rise Time | 2 µs | 2 µs | 2 µs |