OPTOISO 3.75KV PSH PULL SO6-5 Product overview: TLP2366(V4-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2366(V4-TPL,E
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 845913-TLP2366(V4-TP
Features: Logic Output Optoisolator 1 Channel CMTI
Package: Reel - TR
Family Name: TLP2366
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP2366(V4-TPLECT, TLP2366(V4-TPL,E(T, TLP2366V4TPLE, TLP2366(V4-TPLETR, TLP2366(V4-TPLEDKR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-TLP2366(V4-TPL,E | TLP2366(V4-TPLECT-ND | 845913-TLP2366(V4-TPL,E |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | Optoisolators - Logic Output - TLP2366(V4-TPL,E |
| Input | DC | DC | |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole | |
| Mounting Option | Tape & Reel (TR) | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |