600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO, 5 Lead
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO, 5 Lead
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SO, 5 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP151A(TPRE)TR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |