ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators TIL193

Description
OPTOISO 5.3KV 4CH TRANS 16-DIP
Request a Quote Datasheet
Description
OPTOISO 5.3KV 4CH TRANS 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-TIL193-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-TIL193-ND
Transistor, Photovoltaic Output Optoisolators 58-TIL193-ND
OPTOISO 5.3KV 4CH TRANS 16-DIP

OPTOISO 5.3KV 4CH TRANS 16-DIP

Buy Now Datasheet
Octocouplers 1806-TIL193
16 Pin Transistor Detector, Quad Optocoupler

16 Pin Transistor Detector, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom - 67T1546 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
67T1546
Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom 67T1546
OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

OPTOCOUPLER, DIP-16, QUAD, TR. O/P; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-TIL193-ND 1806-TIL193 67T1546
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-16, Quad, Tr. O/p; No. Of Channels Isocom
Input DC
Output Phototransistor Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR2400HXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details