Toshiba Electronics (UK) Ltd Logic Output Optoisolators TLP104(E)

Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet
Description
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - TLP104E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP104E-ND
Logic Output Optoisolators TLP104E-ND
Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 1Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
TLP104(E)
High Speed Optocouplers TLP104(E)
High Speed Optocouplers Photo-IC -0.5 to 30V 3750 Vrms 400ns

High Speed Optocouplers Photo-IC -0.5 to 30V 3750 Vrms 400ns

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number TLP104E-ND TLP104(E)
Product Name Logic Output Optoisolators High Speed Optocouplers
Input DC
Output Open Collector
Package Type "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - SI8235AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details