Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108883-TLP2362(TPR,
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10MBd
Forward Voltage: 1.55V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SO, 5 Lead
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 30ns, 30ns
Channel Output Current: 25mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP2362(TPR,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2362(TPR,E can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | TLP2362(TPRETR-ND | 1108883-TLP2362(TPR,E | 902-TLP2362(TPR,E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - TLP2362(TPR,E | 3.75KV Signal Isolator and Optocoupler |
| Input | DC | DC; DC | DC |
| Output | Open Collector | Open Collector | Open Collector |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" | ||
| Mounting Option | Surface Mount | Surface Mount; 6-SO, 5 Lead | Tape & Reel (TR) |
| Forward Current | 25 milliamps | 25 milliamps |