Toshiba Electronics (UK) Ltd Transistor, Photovoltaic Output Optoisolators TLP188(TPL,E

Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - TLP188(TPLETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP188(TPLETR-ND
Transistor, Photovoltaic Output Optoisolators TLP188(TPLETR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP188(TPLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP188(TPLEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP188(TPLEDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP188(TPLECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP188(TPLECT-ND
Transistor, Photovoltaic Output Optoisolators TLP188(TPLECT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - TLP188(TPL,E - 936782-TLP188(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP188(TPL,E
936782-TLP188(TPL,E
Optoisolators - Transistor, Photovoltaic Output - TLP188(TPL,E 936782-TLP188(TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936782-TLP188(TPL,E Operating Temperature Range: -55°C ~ 110°C Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP188 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP188TPLET, TLP188(TPLECT, TLP188(TPL,E(T, TLP188(TPLE(TDKR-ND, TLP188TPLE, TLP188(TPLEDKR, TLP188(TPLE(TTR-ND, TLP188(TPLETR, TLP188(TPLE(TCT-ND, TLP188(TPLE(TCT, TLP188(TPL,ETR, TLP188(TPLE(TTR, TLP188(TPLE(TDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936782-TLP188(TPL,E
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP188
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP188TPLET, TLP188(TPLECT, TLP188(TPL,E(T, TLP188(TPLE(TDKR-ND, TLP188TPLE, TLP188(TPLEDKR, TLP188(TPLE(TTR-ND, TLP188(TPLETR, TLP188(TPLE(TCT-ND, TLP188(TPLE(TCT, TLP188(TPL,ETR, TLP188(TPLE(TTR, TLP188(TPLE(TDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number TLP188(TPLETR-ND 936782-TLP188(TPL,E
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - TLP188(TPL,E
Input DC
Output Phototransistor
Package Type "6-SOIC (0.173"", 4.40mm Width), 4 Leads"
Mounting Option Surface Mount Surface Mount; 6-SOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 863-SI8233AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details