Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead
OPTOISOLTR 3.75KV PUSH PULL 6-SO
OPTOISOLTR 3.75KV PUSH PULL 6-SO
HIGH SPEED LOGIC OUTPUT OPTOCOUP Product overview: TLP2310(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2310(TPL,E can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 264-TLP2310(TPLETR-ND | 902-TLP2310(TPL,E |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler |
| Input | DC | DC |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" | |
| Mounting Option | Surface Mount | Tape & Reel (TR) |
| Forward Current | 8 milliamps |