Toshiba Electronics (UK) Ltd Logic Output Optoisolators TLP118(TPL,E

Description
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet
Description
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - TLP118(TPLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP118(TPLEDKR-ND
Logic Output Optoisolators TLP118(TPLEDKR-ND
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Logic Output Optoisolators - TLP118(TPLECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP118(TPLECT-ND
Logic Output Optoisolators TLP118(TPLECT-ND
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Logic Output Optoisolators - TLP118(TPLETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP118(TPLETR-ND
Logic Output Optoisolators TLP118(TPLETR-ND
Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 20Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
3.75KV Signal Isolator and Optocoupler - 902-TLP118(TPL,E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-TLP118(TPL,E
3.75KV Signal Isolator and Optocoupler 902-TLP118(TPL,E
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP118(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP118(TPL,E can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP118(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP118(TPL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number TLP118(TPLEDKR-ND 902-TLP118(TPL,E
Product Name Logic Output Optoisolators 3.75KV Signal Isolator and Optocoupler
Input DC DC
Output Open Collector Open Collector
Package Type "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
Mounting Option Surface Mount Tape & Reel (TR)
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4693-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2794236 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details