Toshiba Electronics (UK) Ltd Signal Isolator and Optocoupler TLP2355(TPL,E

Description
X36 PB-F PHOTOCOUPLER SO6 ROHS T Product overview: TLP2355(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2355(TPL,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
X36 PB-F PHOTOCOUPLER SO6 ROHS T Product overview: TLP2355(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2355(TPL,E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Signal Isolator and Optocoupler
902-TLP2355(TPL,E
Signal Isolator and Optocoupler 902-TLP2355(TPL,E
X36 PB-F PHOTOCOUPLER SO6 ROHS T Product overview: TLP2355(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2355(TPL,E can be used for catalog matching and distributor lookup.

X36 PB-F PHOTOCOUPLER SO6 ROHS T Product overview: TLP2355(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2355(TPL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - 264-TLP2355(TPLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2355(TPLEDKR-ND
Logic Output Optoisolators 264-TLP2355(TPLEDKR-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 264-TLP2355(TPLECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2355(TPLECT-ND
Logic Output Optoisolators 264-TLP2355(TPLECT-ND
OPTOISOLTR 3.75KV PUSH PULL 6-SO

OPTOISOLTR 3.75KV PUSH PULL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 264-TLP2355(TPLETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2355(TPLETR-ND
Logic Output Optoisolators 264-TLP2355(TPLETR-ND
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 25kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Optocouplers Optocouplers
Product Number 902-TLP2355(TPL,E 264-TLP2355(TPLEDKR-ND
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output Push-Pull, Totem Pole Push-Pull, Totem Pole
Mounting Option Tape & Reel (TR) Surface Mount
Isolation Voltage 3750 volts 3750 volts
Package Type "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details