Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899963-TLP182(TPL,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP182
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP182(TPLE(TDKR-ND,
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP182(TPLECT-ND | 899963-TLP182(TPL,E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TLP182(TPL,E |
| Input | AC; DC | |
| Output | Phototransistor | |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 4 Leads" | |
| Mounting Option | Surface Mount | Surface Mount; 6-SOP |