OPTOISOLTR 3.75KV PUSH PULL 6-SO
OPTOISOLTR 3.75KV PUSH PULL 6-SO
OPTOISOLTR 3.75KV PUSH PULL 6-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP2370(TPR,ETR-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Push-Pull, Totem Pole |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 8 milliamps |