Logic Output Optoisolator Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 6-SO, 5 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP118(TPRE)-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 25 milliamps |