16 Pin Darlington Output, Quad Optocoupler
OPTOISOLTR 5.3KV 4CH DARL 16-SMD
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-TIL199BSM | 58-TIL199BSM-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Output | Photodarlington | Photodarlington |
| Approvals | RoHS Compliant | |
| Input | DC | |
| Package Type | 16-SMD, Gull Wing | |
| Mounting Option | Surface Mount |