ISOCOM, Inc. Octocouplers TIL197

Description
4 Pin Darlington Output, Single Optocoupler
Request a Quote Datasheet
Description
4 Pin Darlington Output, Single Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-TIL197
4 Pin Darlington Output, Single Optocoupler

4 Pin Darlington Output, Single Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-TIL197-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-TIL197-ND
Transistor, Photovoltaic Output Optoisolators 58-TIL197-ND
OPTOISOLTR 5.3KV 1CH DARL 4-DIP

OPTOISOLTR 5.3KV 1CH DARL 4-DIP

Buy Now Datasheet
Optocoupler, Dip-4, Darl. O/p; No. Of Channels Isocom - 67T1547 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-4, Darl. O/p; No. Of Channels Isocom
67T1547
Optocoupler, Dip-4, Darl. O/p; No. Of Channels Isocom 67T1547
OPTOCOUPLER, DIP-4, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, DIP-4, DARL. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-TIL197 58-TIL197-ND 67T1547
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Dip-4, Darl. O/p; No. Of Channels Isocom
Output Photodarlington Photodarlington
Approvals RoHS Compliant
Input DC
Package Type "4-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details