Toshiba Electronics (UK) Ltd Logic Output Optoisolators TLP2368(TPR,E

Description
Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet
Description
Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - 264-TLP2368(TPR,ETR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2368(TPR,ETR-ND
Logic Output Optoisolators 264-TLP2368(TPR,ETR-ND
Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 20MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Logic Output Optoisolators - 264-TLP2368(TPR,EDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2368(TPR,EDKR-ND
Logic Output Optoisolators 264-TLP2368(TPR,EDKR-ND
OPTOISOLTR 3.75KV OPEN COLL 6-SO

OPTOISOLTR 3.75KV OPEN COLL 6-SO

Buy Now Datasheet
Logic Output Optoisolators - 264-TLP2368(TPR,ECT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
264-TLP2368(TPR,ECT-ND
Logic Output Optoisolators 264-TLP2368(TPR,ECT-ND
OPTOISOLTR 3.75KV OPEN COLL 6-SO

OPTOISOLTR 3.75KV OPEN COLL 6-SO

Buy Now Datasheet
Signal Isolator and Optocoupler - 902-TLP2368(TPR,E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-TLP2368(TPR,E
Signal Isolator and Optocoupler 902-TLP2368(TPR,E
20MBPS HIGH SPEED LOGIC OUTPUT I Product overview: TLP2368(TPR,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2368(TPR,E can be used for catalog matching and distributor lookup.

20MBPS HIGH SPEED LOGIC OUTPUT I Product overview: TLP2368(TPR,E from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2368(TPR,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers
Product Number 264-TLP2368(TPR,ETR-ND 902-TLP2368(TPR,E
Product Name Logic Output Optoisolators Signal Isolator and Optocoupler
Input DC DC
Output Open Collector Open Collector
Package Type "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
Mounting Option Surface Mount Tape & Reel (TR)
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 1737268 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8231AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details