Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1107229-TIL117SR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 50% @ 10mA
Switching Turn-On and Turn-Off Time: 10μs, 10μs (Max)
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Transistor Output Optocoupler, 7500V Isolation
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Transistor Output Optocouplers 6-Pin Optocoupler SMT Transistor
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1107229-TIL117SR2VM | TIL117SR2VM | TIL117SR2VMCT-ND | TIL117SR2VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TIL117SR2VM | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | |
| Input | DC; DC | DC | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | ||
| Forward Current | 60 milliamps | |||
| Isolation Voltage | 7500 volts | 7500 volts | 7500 volts | |
| Rise Time | 2 µs | 2 µs |