Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1056077-TLP2301(TPL,
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 6-SO, 4 Lead
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 600% @ 1mA
Maximum Output Voltage: 40V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
30us DC SOP-4-2.54mm Optocouplers - Logic Output ROHS
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1056077-TLP2301(TPL,E | TLP2301(TPLETR-ND | TLP2301(TPL,E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP2301(TPL,E | Transistor, Photovoltaic Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Input | DC; DC | DC | DC |
| Output | Phototransistor; Transistor | Phototransistor | |
| Mounting Option | Surface Mount; 6-SO, 4 Lead | Surface Mount | |
| Forward Current | 50 milliamps |