OPTOISO 5.3KV 4CH TRANS 16-SMD
16 Pin AC Input, Quad Optocoupler
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 58-TIL196ASM-ND | 1806-TIL196ASM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Octocouplers |
| Input | AC; DC | AC |
| Output | Phototransistor | |
| Package Type | 16-SMD, Gull Wing | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5300 volts |