OPTOISO 3.75KV 1CH GT DVR 6SO-5
OPTOISO 3.75KV 1CH GT DVR 6SO-5
OPTOISO 3.75KV 1CH GT DVR 6SO-5
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP151A(V4-TPL,ETR-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Isolation Voltage | 3750 volts |