Optoisolator Transistor Output 3750Vrms 1 Channel 6-MFSOP, 4 Lead
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1108847-TLP181(GR,T)
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 110°C
Case / Package: 6-MFSOP, 4 Lead
Minimum DC Current Transfer Ratio: 100% @ 5mA
Maximum DC Current Transfer Ratio: 300% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Rise and Fall Time: 2μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | TLP181(GRT)-ND | 1108847-TLP181(GR,T) |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - TLP181(GR,T) |
| Input | DC | DC; DC |
| Output | Phototransistor | Phototransistor; Transistor |
| Package Type | 6-SMD (4 Leads), Gull Wing | |
| Mounting Option | Surface Mount | Surface Mount; 6-MFSOP, 4 Lead |
| Isolation Voltage | 3750 volts | 3750 volts |