Toshiba Electronics (UK) Ltd Optoisolators - Transistor, Photovoltaic Output - TLP183(BLL-TPL,E TLP183(BLL-TPL,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936774-TLP183(BLL-TP L,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP183 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP183(BLL-TPLE(TTR- ND, TLP183(BLL-TPLE(TDKR -ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT- ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR , TLP183(BLL-TPLETR, TLP183(BLL-TPLEDKR
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936774-TLP183(BLL-TP L,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP183 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP183(BLL-TPLE(TTR- ND, TLP183(BLL-TPLE(TDKR -ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT- ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR , TLP183(BLL-TPLETR, TLP183(BLL-TPLEDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP183(BLL-TPL,E - 936774-TLP183(BLL-TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP183(BLL-TPL,E
936774-TLP183(BLL-TPL,E
Optoisolators - Transistor, Photovoltaic Output - TLP183(BLL-TPL,E 936774-TLP183(BLL-TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936774-TLP183(BLL-TP L,E Operating Temperature Range: -55°C ~ 125°C Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads Package: Reel - TR Mounting: Surface Mount Family Name: TLP183 Categories: Isolators Case / Package: 6-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP183(BLL-TPLE(TTR- ND, TLP183(BLL-TPLE(TDKR -ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT- ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR , TLP183(BLL-TPLETR, TLP183(BLL-TPLEDKR

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936774-TLP183(BLL-TPL,E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP183
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP183(BLL-TPLE(TTR-ND, TLP183(BLL-TPLE(TDKR-ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT-ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR, TLP183(BLL-TPLETR, TLP183(BLL-TPLEDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP183(BLL-TPLECT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP183(BLL-TPLECT-ND
Transistor, Photovoltaic Output Optoisolators TLP183(BLL-TPLECT-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP183(BLL-TPLEDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP183(BLL-TPLEDKR-ND
Transistor, Photovoltaic Output Optoisolators TLP183(BLL-TPLEDKR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - TLP183(BLL-TPLETR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
TLP183(BLL-TPLETR-ND
Transistor, Photovoltaic Output Optoisolators TLP183(BLL-TPLETR-ND
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 936774-TLP183(BLL-TPL,E TLP183(BLL-TPLECT-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP183(BLL-TPL,E Transistor, Photovoltaic Output Optoisolators
Mounting Option Surface Mount; 6-SOP Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Input DC
Output Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8231BB-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details