4 Pin AC Input, Single Optocoupler
OPTOISOLTR 5.3KV 1CH TRANS 4-SMD
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-TIL194BXSM | 58-TIL194BXSM-ND |
| Product Name | Octocouplers | Transistor, Photovoltaic Output Optoisolators |
| Input | AC | AC; DC |
| Approvals | RoHS Compliant | |
| Output | Phototransistor | |
| Package Type | 4-SMD, Gull Wing | |
| Mounting Option | Surface Mount |