Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP183(BLE-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | DC |
| Output | Phototransistor |
| Package Type | "6-SOIC (0.173"", 4.40mm Width), 4 Leads" |
| Mounting Option | Surface Mount |