Toshiba Electronics (UK) Ltd Logic Output Optoisolators TLP2362(E)

Description
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - TLP2362E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
TLP2362E-ND
Logic Output Optoisolators TLP2362E-ND
Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead

Logic Output Optoisolator 10MBd Open Collector 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead

Buy Now Datasheet
Singapore, Singapore
3.75KV Signal Isolator and Optocoupler
902-TLP2362(E)
3.75KV Signal Isolator and Optocoupler 902-TLP2362(E)
OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP2362(E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2362(E) can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL SO6-5 Product overview: TLP2362(E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2362(E) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
TLP2362(E)
High Speed Optocouplers TLP2362(E)
High Speed Optocouplers Photo-IC 6V VCC 3750 Vrms 6K Vtr

High Speed Optocouplers Photo-IC 6V VCC 3750 Vrms 6K Vtr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number TLP2362E-ND 902-TLP2362(E) TLP2362(E)
Product Name Logic Output Optoisolators 3.75KV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector Open Collector
Package Type "6-SOIC (0.179"", 4.55mm Width), 5 Leads"
Mounting Option Surface Mount Tube
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details