Logic Output Optoisolator 10MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP2391(E-ND |
| Product Name | Logic Output Optoisolators |
| Input | AC; DC |
| Output | Push-Pull, Totem Pole |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 10 milliamps |