X36 PB-F PHOTOCOUPLER Product overview: TLP2358(TPL,E) from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2358(TPL,E) can be used for catalog matching and distributor lookup.
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
OPTOISOLTR 3.75KV PUSH PULL 6-SO
OPTOISOLTR 3.75KV PUSH PULL 6-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-TLP2358(TPL,E) | 264-TLP2358(TPLE)TR-ND |
| Product Name | Signal Isolator and Optocoupler | Logic Output Optoisolators |
| Input | DC | DC |
| Output | Push-Pull, Totem Pole | Push-Pull, Totem Pole |
| Mounting Option | Tape & Reel (TR) | Surface Mount |
| Isolation Voltage | 3750 volts | 3750 volts |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |