ISOCOM, Inc. Octocouplers TIL196

Description
16 Pin AC Input, Quad Optocoupler
Request a Quote Datasheet
Description
16 Pin AC Input, Quad Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-TIL196
16 Pin AC Input, Quad Optocoupler

16 Pin AC Input, Quad Optocoupler

Supplier's Site Datasheet
Transistor, Photovoltaic Output Optoisolators - 58-TIL196-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-TIL196-ND
Transistor, Photovoltaic Output Optoisolators 58-TIL196-ND
OPTOISO 5.3KV 4CH TRANS 16-DIP

OPTOISO 5.3KV 4CH TRANS 16-DIP

Buy Now Datasheet
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Isocom - 05R6476 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Isocom
05R6476
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Isocom 05R6476
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:35V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1806-TIL196 58-TIL196-ND 05R6476
Product Name Octocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Isocom
Input AC AC; DC
Approvals RoHS Compliant
Output Phototransistor
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20H12AHXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Solid State Relays - 1803062 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details