Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899961-TLP182(GR-TPL
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP182
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP182GRTPLET, TLP182(GR-TPL,E(T, TLP182(GR-TPLE(TCT, TLP182(GR-TPLE(TTR, TLP182(GR-TPLE(TDKR-
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 899961-TLP182(GR-TPL,E | TLP182(GR-TPLETR-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP182(GR-TPL,E | Transistor, Photovoltaic Output Optoisolators |
| Mounting Option | Surface Mount; 6-SOP | Surface Mount |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Input | AC; DC | |
| Output | Phototransistor |