ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators TIL199

Description
OPTOISOLTR 5.3KV 4CH DARL 16-DIP
Request a Quote Datasheet
Description
OPTOISOLTR 5.3KV 4CH DARL 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 58-TIL199-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
58-TIL199-ND
Transistor, Photovoltaic Output Optoisolators 58-TIL199-ND
OPTOISOLTR 5.3KV 4CH DARL 16-DIP

OPTOISOLTR 5.3KV 4CH DARL 16-DIP

Buy Now Datasheet
Octocouplers 1806-TIL199
16 Pin Darlington Output, Quad Optocoupler

16 Pin Darlington Output, Quad Optocoupler

Supplier's Site Datasheet
Optocoupler, Darlington, 5300Vrms; No. Of Channels Isocom - 05R6483 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5300Vrms; No. Of Channels Isocom
05R6483
Optocoupler, Darlington, 5300Vrms; No. Of Channels Isocom 05R6483
OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5300VRMS; No. of Channels:4 Channel; Optocoupler Case Style:DIP; No. of Pins:16Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:35V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 58-TIL199-ND 1806-TIL199 05R6483
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Darlington, 5300Vrms; No. Of Channels Isocom
Input DC
Output Photodarlington Photodarlington
Package Type "16-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8237AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details