OPTOISOLTR 3.75KV OPEN COLL 6-SO
OPTOISOLTR 3.75KV OPEN COLL 6-SO
OPTOISOLTR 3.75KV OPEN COLL 6-SO
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 264-TLP2363(TPL,ECT-ND |
| Product Name | Logic Output Optoisolators |
| Input | DC |
| Output | Open Collector |
| Package Type | "6-SOIC (0.179"", 4.55mm Width), 5 Leads" |
| Mounting Option | Surface Mount |
| Forward Current | 25 milliamps |